620 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | YC162-FR-07620RL-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0606, Convex |
| Resistance Range | 620 ohms |