Yageo USA Arrays",RES ARRAY 680K OHM 4 RES 0804 YC124-JR-07680KL

Description
Arrays",RES ARRAY 680Kohm 4 RES 0804
Request a Quote Datasheet
Description
Arrays",RES ARRAY 680Kohm 4 RES 0804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 680K OHM 4 RES 0804
YC124-JR-07680KL
Arrays",RES ARRAY 680K OHM 4 RES 0804 YC124-JR-07680KL
Arrays",RES ARRAY 680Kohm 4 RES 0804

Arrays",RES ARRAY 680Kohm 4 RES 0804

Supplier's Site
Resistor Networks, Arrays - YC124J-680KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC124J-680KTR-ND
Resistor Networks, Arrays YC124J-680KTR-ND
680k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

680k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YC124-JR-07680KL YC124J-680KTR-ND
Product Name Arrays",RES ARRAY 680K OHM 4 RES 0804 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 680000 ohms 680000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details