Win Source Part Number: 1373953-YC124-JR-075
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC124
Product Status: Active
Package / Case: 0804, Convex, Long Side Terminals
Base Product Number: YC124-JR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 5.1
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
RES ARRAY 4 RES 5.1 OHM 0804 Product overview: YC124-JR-075R1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-JR-075R1L can be used for catalog matching and distributor lookup.
5.1 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Arrays",RES ARRAY 5.1ohm 4 RES 0804
RES ARRAY 4 RES 5.1 OHM 0804
RES ARRAY 4 RES 5.1 OHM 0804
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 1373953-YC124-JR-075R1L | 50-YC124-JR-075R1L | YC124J-5.1TR-ND | YC124-JR-075R1L | 898-YC124-JR-075R1L | YC124-JR-075R1L |
| Product Name | Resistors - Resistor Networks, Arrays | 5.1 OHM Resistor | Resistor Networks, Arrays | Arrays",RES ARRAY 5.1 OHM 4 RES 0804 | RES ARRAY 4 RES 5.1 OHM 0804 | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array | |
| Category / Application | Automotive | General Use | ||||
| Resistance Range | 5.1 ohms | 5.1 ohms | 5.1 ohms | 5.1 ohms | 5.1 ohms | 5.1 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | 250 ±ppm/°C |