Yageo USA RES ARRAY 3.0K OHM 8TRM 4RES SMD YC124-JR-073KL

Description
RES ARRAY 3.0Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 3.0Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 3.0K OHM 8TRM 4RES SMD - YC124-JR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 3.0K OHM 8TRM 4RES SMD
YC124-JR-073KL
RES ARRAY 3.0K OHM 8TRM 4RES SMD YC124-JR-073KL
RES ARRAY 3.0Kohm 8TRM 4RES SMD

RES ARRAY 3.0Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - YC124J-3.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC124J-3.0KTR-ND
Resistor Networks, Arrays YC124J-3.0KTR-ND
3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YC124-JR-073KL YC124J-3.0KTR-ND
Product Name RES ARRAY 3.0K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 3000 ohms 3000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details