Win Source Part Number: 1373958-YC124-JR-072
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC124
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Convex, Long Side Terminals
Base Product Number: YC124-JR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 2.2k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
Thick Film Resistor Array 2.2kR 5% 50V ISOL 4-Element 8-Pin 0402 SMD Product overview: YC124-JR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-JR-072K2L can be used for catalog matching and distributor lookup.
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
RES ARRAY 2.2Kohm 8TRM 4RES SMD
4 ±5% 2.2kΩ 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS
RESISTOR, ISOLATED, 2K2, 5%, 50V, 0804; Resistance:2.2kohm; Product Range:YC124 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes
RESISTOR ARRAY, ARV341, 4 X 0402, 2K2; Resistance:2.2kohm; Product Range:YC124 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 1373958-YC124-JR-072K2L | 50-YC124-JR-072K2L | YC124J-2.2KTR-ND | YC124-JR-072K2L | YC124-JR-072K2L | 12AC2915 | 98K8113 |
| Product Name | Resistors - Resistor Networks, Arrays | SMD 50V Resistor | Resistor Networks, Arrays | RES ARRAY 2.2K OHM 8TRM 4RES SMD | Resistors >> Resistor Networks & Arrays | Resistor, Isolated, 2K2, 5%, 50V, 0804; Resistance Yageo | Resistor Array, Arv341, 4 X 0402, 2K2; Resistance Yageo |
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Single Resistor; Chip Array; Resistor, Capacitor Network | |
| Category / Application | Automotive | General Use | |||||
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |