Win Source Part Number: 1374074-YC124-JR-072
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC124
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Convex, Long Side Terminals
Base Product Number: YC124-JR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 24
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
RES ARRAY 24ohm 8TRM 4 RES SMD
4 Resistor Network, 24R, 5%, 0402, Isolated, Thick Film, 50V Product overview: YC124-JR-0724RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-JR-0724RL can be used for catalog matching and distributor lookup.
4 ±5% 24Ω 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS
RES ARRAY 4 RES 24 OHM 0804
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistor, Capacitor Networks |
| Product Number | 1374074-YC124-JR-0724RL | YC124J-24DKR-ND | YC124-JR-0724RL | 50-YC124-JR-0724RL | YC124-JR-0724RL | YC124-JR-0724RL |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | RES ARRAY 24 OHM 8TRM 4 RES SMD | Isolated 50V Resistor | Resistors >> Resistor Networks & Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array | |
| Category / Application | Automotive | General Use | ||||
| Resistance Range | 24 ohms | 24 ohms | 24 ohms | 24 ohms | 24 ohms | 24 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |