22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
YageoResistor Networks & Arrays 22 5% CONVEX SQUARE 4X0402
Manufacturer: Yageo
Win Source Part Number: 097611-YC124-JR-0722
Packaging: Reel - TR
Applications: DDRAM, SDRAM
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
RES ARRAY 4 RES 22 OHM 0804 Product overview: YC124-JR-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-JR-0722RL can be used for catalog matching and distributor lookup.
RES ARRAY 4 RES 22 OHM 0804
RES ARRAY 4 RES 22 OHM 0804
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 2427239P | YC124J-22CT-ND | YC124-JR-0722RL | 097611-YC124-JR-0722RL | 50-YC124-JR-0722RL | YC124-JR-0722RL | 898-YC124-JR-0722RL |
| Product Name | Surface Mount Resistors | Resistor Networks, Arrays | YageoResistor Networks & Arrays 22 5% CONVEX SQUARE 4X0402 | Resistor Networks, Arrays - YC124-JR-0722RL | 22 OHM Resistor | Resistor Networks, Arrays | RES ARRAY 4 RES 22 OHM 0804 |
| Technology / Construction | Thick Film (Chip); Thick Film | ||||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804 | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 0402 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Surface Mount | ||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | 22 ohms | 22 ohms | |
| Power Rating | 0.0625 watts | 0.0625 watts | |||||
| Standards and Certifications | RoHS; AEC-Q200 | RoHS | RoHS |