Yageo USA Resistor Networks, Arrays YC124-JR-0718RL

Description
18 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
18 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 13-YC124-JR-0718RLTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-YC124-JR-0718RLTR-ND
Resistor Networks, Arrays 13-YC124-JR-0718RLTR-ND
18 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

18 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 13-YC124-JR-0718RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-YC124-JR-0718RLDKR-ND
Resistor Networks, Arrays 13-YC124-JR-0718RLDKR-ND
RES ARRAY 4 RES 18 OHM 0804

RES ARRAY 4 RES 18 OHM 0804

Buy Now Datasheet
Resistor Networks, Arrays - 13-YC124-JR-0718RLCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-YC124-JR-0718RLCT-ND
Resistor Networks, Arrays 13-YC124-JR-0718RLCT-ND
RES ARRAY 4 RES 18 OHM 0804

RES ARRAY 4 RES 18 OHM 0804

Buy Now Datasheet
RES ARRAY 18 OHM 8TRM 4 RES SMD - YC124-JR-0718RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 18 OHM 8TRM 4 RES SMD
YC124-JR-0718RL
RES ARRAY 18 OHM 8TRM 4 RES SMD YC124-JR-0718RL
RES ARRAY 18ohm 8TRM 4 RES SMD

RES ARRAY 18ohm 8TRM 4 RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-YC124-JR-0718RLTR-ND YC124-JR-0718RL
Product Name Resistor Networks, Arrays RES ARRAY 18 OHM 8TRM 4 RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details