Yageo USA Arrays",RES ARRAY 12 OHM 4 RES 0804 YC124-JR-0712RL

Description
Arrays",RES ARRAY 12ohm 4 RES 0804
Request a Quote Datasheet
Description
Arrays",RES ARRAY 12ohm 4 RES 0804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 12 OHM 4 RES 0804
YC124-JR-0712RL
Arrays",RES ARRAY 12 OHM 4 RES 0804 YC124-JR-0712RL
Arrays",RES ARRAY 12ohm 4 RES 0804

Arrays",RES ARRAY 12ohm 4 RES 0804

Supplier's Site
Resistor Networks, Arrays - YC124J-12TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC124J-12TR-ND
Resistor Networks, Arrays YC124J-12TR-ND
12 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

12 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YC124-JR-0712RL YC124J-12TR-ND
Product Name Arrays",RES ARRAY 12 OHM 4 RES 0804 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 12 ohms 12 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details