Yageo USA SMD Isolated Resistor YC124-JR-07100RL

Description
Resistor Network, 100R 5%, Isolated, 4 Elements, 0402 SMD Product overview: YC124-JR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-JR-07100RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Network, 100R 5%, Isolated, 4 Elements, 0402 SMD Product overview: YC124-JR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-JR-07100RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated Resistor - 50-YC124-JR-07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated Resistor
50-YC124-JR-07100RL
SMD Isolated Resistor 50-YC124-JR-07100RL
Resistor Network, 100R 5%, Isolated, 4 Elements, 0402 SMD Product overview: YC124-JR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-JR-07100RL can be used for catalog matching and distributor lookup.

Resistor Network, 100R 5%, Isolated, 4 Elements, 0402 SMD Product overview: YC124-JR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-JR-07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - YC124-JR-07100RL
803421-YC124-JR-07100RL
Resistor Networks, Arrays - YC124-JR-07100RL 803421-YC124-JR-07100RL
Manufacturer: Yageo Win Source Part Number: 803421-YC124-JR-0710 0RL Packaging: Reel Mounting Style: SMD Applications: DDRAM, SDRAM Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Manufacturer Package: 0804, Convex, Long Side Terminals Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 803421-YC124-JR-07100RL
Packaging: Reel
Mounting Style: SMD
Applications: DDRAM, SDRAM
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Manufacturer Package: 0804, Convex, Long Side Terminals
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
RES ARRAY 100 OHM 8TRM 4 RES SMD - YC124-JR-07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 100 OHM 8TRM 4 RES SMD
YC124-JR-07100RL
RES ARRAY 100 OHM 8TRM 4 RES SMD YC124-JR-07100RL
RES ARRAY 100ohm 8TRM 4 RES SMD

RES ARRAY 100ohm 8TRM 4 RES SMD

Supplier's Site
Resistor Networks, Arrays - YC124J-100DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC124J-100DKR-ND
Resistor Networks, Arrays YC124J-100DKR-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - YC124J-100CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC124J-100CT-ND
Resistor Networks, Arrays YC124J-100CT-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - YC124J-100TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC124J-100TR-ND
Resistor Networks, Arrays YC124J-100TR-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Isolated, 100R, 5%, 50V, 0804; Resistance Yageo - 12AC2914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated, 100R, 5%, 50V, 0804; Resistance Yageo
12AC2914
Resistor, Isolated, 100R, 5%, 50V, 0804; Resistance Yageo 12AC2914
RESISTOR, ISOLATED, 100R, 5%, 50V, 0804; Resistance:100ohm; Product Range:YC124 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR, ISOLATED, 100R, 5%, 50V, 0804; Resistance:100ohm; Product Range:YC124 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Array, Arv341, 4 X 0402, 100R; Resistance Yageo - 98K8103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Arv341, 4 X 0402, 100R; Resistance Yageo
98K8103
Resistor Array, Arv341, 4 X 0402, 100R; Resistance Yageo 98K8103
RESISTOR ARRAY, ARV341, 4 X 0402, 100R; Resistance:100ohm; Product Range:YC124 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR ARRAY, ARV341, 4 X 0402, 100R; Resistance:100ohm; Product Range:YC124 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Networks, Arrays - YC124-JR-07100RL - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
YC124-JR-07100RL
Resistor Networks, Arrays YC124-JR-07100RL
RES ARRAY 4 RES 100 OHM 0804

RES ARRAY 4 RES 100 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-YC124-JR-07100RL 803421-YC124-JR-07100RL YC124-JR-07100RL YC124J-100DKR-ND 12AC2914 98K8103 YC124-JR-07100RL
Product Name SMD Isolated Resistor Resistor Networks, Arrays - YC124-JR-07100RL RES ARRAY 100 OHM 8TRM 4 RES SMD Resistor Networks, Arrays Resistor, Isolated, 100R, 5%, 50V, 0804; Resistance Yageo Resistor Array, Arv341, 4 X 0402, 100R; Resistance Yageo Resistor Networks, Arrays
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 50 volts 50 volts
Operating AC Voltage 25 volts 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details