Yageo USA Array/Network Chip Resistors YC124-FR-075K11L

Description
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications
Request a Quote Datasheet
Description
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Array/Network Chip Resistors - YC124-FR-075K11L - Yageo USA
Milpitas, CA, United States
Array/Network Chip Resistors
YC124-FR-075K11L
Array/Network Chip Resistors YC124-FR-075K11L
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications

Integrated discrete chip resistors from 2 to 8 pc
Low assembly costs
Reduced size of final equipment
Higher component and equipment reliability
Applications
Pick & place applications

Supplier's Site
Resistor Networks, Arrays - YC124-FR-075K11L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC124-FR-075K11L-ND
Resistor Networks, Arrays YC124-FR-075K11L-ND
5.11k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

5.11k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number YC124-FR-075K11L YC124-FR-075K11L-ND
Product Name Array/Network Chip Resistors Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details