RES ARRAY 4 RES 2.2K OHM 0804 Product overview: YC124-FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-FR-072K2L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374246-YC124-FR-072
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC124
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Convex, Long Side Terminals
Base Product Number: YC124-FR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±1%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 2.2k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
RES ARRAY 4 RES 2.2K OHM 0804
RES ARRAY 4 RES 2.2K OHM 0804
2.2k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
RES ARRAY 4 RES 2.2K OHM 0804
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-YC124-FR-072K2L | 1374246-YC124-FR-072K2L | 13-YC124-FR-072K2LCT-ND | YC124-FR-072K2L |
| Product Name | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays |
| Category / Application | Automotive AEC-Q200, DDRAM, SDRAM | Automotive | General Use | |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 0804, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | ||
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms |
| Operating DC Voltage | 25 volts |