Yageo USA SMD 24 Ohm Resistor YC124-FR-0724RL

Description
Res Thick Film Array 24 Ohm 1% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Paper T/R Product overview: YC124-FR-0724RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-FR-0724RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film Array 24 Ohm 1% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Paper T/R Product overview: YC124-FR-0724RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-FR-0724RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 24 Ohm Resistor - 50-YC124-FR-0724RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24 Ohm Resistor
50-YC124-FR-0724RL
SMD 24 Ohm Resistor 50-YC124-FR-0724RL
Res Thick Film Array 24 Ohm 1% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Paper T/R Product overview: YC124-FR-0724RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-FR-0724RL can be used for catalog matching and distributor lookup.

Res Thick Film Array 24 Ohm 1% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Paper T/R Product overview: YC124-FR-0724RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-FR-0724RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1374206-YC124-FR-0724RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374206-YC124-FR-0724RL
Resistors - Resistor Networks, Arrays 1374206-YC124-FR-0724RL
Win Source Part Number: 1374206-YC124-FR-072 4RL Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: YC124 Product Status: Active Package / Case: 0804, Convex, Long Side Terminals Base Product Number: YC124-FR Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±1% Applications: Automotive AEC-Q200, DDRAM, SDRAM Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 24 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1374206-YC124-FR-0724RL
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC124
Product Status: Active
Package / Case: 0804, Convex, Long Side Terminals
Base Product Number: YC124-FR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±1%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 24
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - YC124-FR-0724RL-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC124-FR-0724RL-ND
Resistor Networks, Arrays YC124-FR-0724RL-ND
24 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

24 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - YC124-FR-0724RL - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
YC124-FR-0724RL
Resistor Networks, Arrays YC124-FR-0724RL
RES ARRAY 4 RES 24 OHM 0804

RES ARRAY 4 RES 24 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-YC124-FR-0724RL 1374206-YC124-FR-0724RL YC124-FR-0724RL-ND YC124-FR-0724RL
Product Name SMD 24 Ohm Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor Networks, Arrays
Technology / Construction THICK FILM
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Chip Array Chip Array Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details