Res Thick Film Array 100 Ohm 1% ±200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Paper T/R Product overview: YC124-FR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC124-FR-07100RL can be used for catalog matching and distributor lookup.
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Win Source Part Number: 1374247-YC124-FR-071
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC124
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Convex, Long Side Terminals
Base Product Number: YC124-FR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±1%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 100
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
4 ±1% 100Ω 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS
RES ARRAY 4 RES 100 OHM 0804
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistor, Capacitor Networks |
| Product Number | 50-YC124-FR-07100RL | 13-YC124-FR-07100RLDKR-ND | 1374247-YC124-FR-07100RL | YC124-FR-07100RL | YC124-FR-07100RL |
| Product Name | SMD 100 Ohm Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Resistors >> Resistor Networks & Arrays | Resistor Networks, Arrays |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | Automotive |