Arrays",RES ARRAY 2ohm 2 RES 0404
2 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | YC122-JR-072RL | YC122J-2.0TR-ND |
| Product Name | Arrays",RES ARRAY 2 OHM 2 RES 0404 | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Resistance Range | 2 ohms | 2 ohms |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0404 |