3.01k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | YC122-FR-073K01L-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0404 |
| Resistance Range | 3010 ohms |