The XP4P052AH is a P-channel enhancement mode power MOSFET designed for efficient switching in power applications. It is housed in a TO-252 package, suitable for surface mount assembly using infrared reflow techniques. The device has a drain-source voltage rating of -40 V and a continuous drain current of -17 A at 25°C. Its static drain-source on-resistance is 52 mΩ at -10 V gate-source voltage. The MOSFET features a total gate charge of 10 to 16 nC, a peak pulsed drain current of -50 A, and single pulse avalanche energy of 7.2 mJ. Thermal resistance from junction to case is 5°C/W. The part is RoHS compliant and halogen-free, with an operating junction temperature range of -55°C to 150°C.
MOSFET P-CH 40V 17A TO252
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5048-XP4P052AHTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |