Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974748-VRS0603MR55R6
Packaging: Cut Tape
Mounting: SMD (SMT)
Capacitance: 680 pF
Clamping Voltage: 15 V
Categories: OEM Parts(T-Z)
Case / Package: 1608
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0603
Voltage Rating (AC): 4 V
Voltage Rating (DC): 5.5 V
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974748-VRS0603MR55R681N |
| Product Name | OEM Parts - OEM Parts (T - Z) - VRS0603MR55R681N |