KEMET Electronics Corporation Ceramic Capacitors VRR40M104KWA

Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VRR40M104KWA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VRR40M104KWA-ND
Ceramic Capacitors VRR40M104KWA-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - VRR40M104KWA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VRR40M104KWA
Ceramic Capacitors VRR40M104KWA
CAP CER 0.1UF 1KV X7R RADIAL

CAP CER 0.1UF 1KV X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VRR40M104KWA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VRR40M104KWA
Capacitors - Ceramic Capacitors VRR40M104KWA
CAP CER 0.1UF 1KV X7R RADIAL

CAP CER 0.1UF 1KV X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VRR40M104KWA-ND VRR40M104KWA VRR40M104KWA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details