TVS DEVICE MIXED 110V RADIAL
VARISTOR 68V 800A RADIAL
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VM474MK801R040P050 | VM474MK801R040P050 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | Through Hole |