VARISTOR, AEC-Q200, MLV, 79V, 1206; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:VE Series; Clamping Voltage Vc Max:79V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 47V 200A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14AC5465 | VE1206K201R030 |
| Product Name | Varistor, Aec-Q200, Mlv, 79V, 1206; Voltage Rating Vac Kemet | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |