KEMET Electronics Corporation Varistor, Aec-Q200, 79V, Mlv, 0805; Voltage Rating Vac Kemet VE0805K121R030

Description
VARISTOR, AEC-Q200, 79V, MLV, 0805; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:VE Series; Clamping Voltage Vc Max:79V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, 79V, MLV, 0805; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:VE Series; Clamping Voltage Vc Max:79V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, 79V, Mlv, 0805; Voltage Rating Vac Kemet - 65AC4210 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, 79V, Mlv, 0805; Voltage Rating Vac Kemet
65AC4210
Varistor, Aec-Q200, 79V, Mlv, 0805; Voltage Rating Vac Kemet 65AC4210
VARISTOR, AEC-Q200, 79V, MLV, 0805; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:VE Series; Clamping Voltage Vc Max:79V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, AEC-Q200, 79V, MLV, 0805; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:VE Series; Clamping Voltage Vc Max:79V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VE0805K121R030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VE0805K121R030
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VE0805K121R030
VARISTOR 47V 120A 0805

VARISTOR 47V 120A 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 65AC4210 VE0805K121R030
Product Name Varistor, Aec-Q200, 79V, Mlv, 0805; Voltage Rating Vac Kemet Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36TH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB100AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2222807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details