The VC Series SMD Low Voltage Varistor from KEMET is designed for surface mount applications, featuring a compact 1206 chip size. It operates at a DC voltage of 31 V and an AC voltage of 25 VRMS, with a varistor voltage of 39 VDC at 1 mA. The device can handle a clamping voltage of 65 V and a maximum clamping current of 1 A, making it suitable for surge protection applications. It has a surge current rating of 200 A (8/20 µs) and an energy rating of 1 J (10/1000 µs). The varistor operates within a temperature range of -55°C to +125°C and can be stored at temperatures up to +150°C. The product is RoHS compliant and features a nickel-tin termination. It is packaged in tape and reel with a quantity of 2500 units per package.
VARISTOR, AEC-Q200, MLV, 65V, 1206; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:VC Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VC SERIES SMD 125°C LOW VOLTAGE VARISTORS 1206 31 VDC 25 VRMS ROHS COMPLIANT: YES
VARISTOR 39V 200A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14AC5423 | VC1206K201R025 |
| Product Name | Varistor, Aec-Q200, Mlv, 65V, 1206; Voltage Rating Vac Kemet | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |