KEMET Electronics Corporation Clamp, Capacitor, 51Mm; Accessory Type Kemet V4

Description
CLAMP, CAPACITOR, 51MM; Accessory Type:Capacitor Clamp Vertical Style B; Clip Diameter:51mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:26mm; Fixing RoHS Compliant: Yes
Datasheet
Description
CLAMP, CAPACITOR, 51MM; Accessory Type:Capacitor Clamp Vertical Style B; Clip Diameter:51mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:26mm; Fixing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp, Capacitor, 51Mm; Accessory Type Kemet - 09WX5727 - Newark, An Avnet Company
Chicago, IL, United States
Clamp, Capacitor, 51Mm; Accessory Type Kemet
09WX5727
Clamp, Capacitor, 51Mm; Accessory Type Kemet 09WX5727
CLAMP, CAPACITOR, 51MM; Accessory Type:Capacitor Clamp Vertical Style B; Clip Diameter:51mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:26mm; Fixing RoHS Compliant: Yes

CLAMP, CAPACITOR, 51MM; Accessory Type:Capacitor Clamp Vertical Style B; Clip Diameter:51mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:26mm; Fixing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09WX5727
Product Name Clamp, Capacitor, 51Mm; Accessory Type Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details