KEMET Electronics Corporation Clamp, Capacitor, 25Mm; Accessory Type Kemet V2

Description
CLAMP, CAPACITOR, 25MM; Accessory Type:Capacitor Clamp Vertical Style C; Clip Diameter:25mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:19mm; Fixing RoHS Compliant: Yes
Datasheet
Description
CLAMP, CAPACITOR, 25MM; Accessory Type:Capacitor Clamp Vertical Style C; Clip Diameter:25mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:19mm; Fixing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp, Capacitor, 25Mm; Accessory Type Kemet - 09WX5725 - Newark, An Avnet Company
Chicago, IL, United States
Clamp, Capacitor, 25Mm; Accessory Type Kemet
09WX5725
Clamp, Capacitor, 25Mm; Accessory Type Kemet 09WX5725
CLAMP, CAPACITOR, 25MM; Accessory Type:Capacitor Clamp Vertical Style C; Clip Diameter:25mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:19mm; Fixing RoHS Compliant: Yes

CLAMP, CAPACITOR, 25MM; Accessory Type:Capacitor Clamp Vertical Style C; Clip Diameter:25mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:19mm; Fixing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09WX5725
Product Name Clamp, Capacitor, 25Mm; Accessory Type Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers