IR GAS SENSOR, SO2, ANALOGUE, TO-39; Gas Sensor Type:SO2; No. of Channels:2Channels; Filter Aperture:2.6 x 2.6mm; Sensor Output Type:Analogue; Gas Sensor Package:TO-39; Evaluation Kit / Module:-; Product Range:QGC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 78AH6864 |
| Product Name | Ir Gas Sensor, So2, Analogue, To-39; Gas Sensor Type Kemet |