KEMET Electronics Corporation Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet USEQFCSA455100

Description
IR FLAME SENSOR, ANALOG O/P, TO-39; Flame Sensor Type:Analog Sensor; No. of Channels:1Channels; Filter Aperture:5.2 x 4.2mm; Filter Type:4.55µm Bandpass; Sensor Output Type:Analogue; Flame Sensor Package:TO-39; Field of View:100° RoHS Compliant: Yes
Datasheet
Description
IR FLAME SENSOR, ANALOG O/P, TO-39; Flame Sensor Type:Analog Sensor; No. of Channels:1Channels; Filter Aperture:5.2 x 4.2mm; Filter Type:4.55µm Bandpass; Sensor Output Type:Analogue; Flame Sensor Package:TO-39; Field of View:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet - 54AH1849 - Newark, An Avnet Company
Chicago, IL, United States
Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet
54AH1849
Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet 54AH1849
IR FLAME SENSOR, ANALOG O/P, TO-39; Flame Sensor Type:Analog Sensor; No. of Channels:1Channels; Filter Aperture:5.2 x 4.2mm; Filter Type:4.55µm Bandpass; Sensor Output Type:Analogue; Flame Sensor Package:TO-39; Field of View:100° RoHS Compliant: Yes

IR FLAME SENSOR, ANALOG O/P, TO-39; Flame Sensor Type:Analog Sensor; No. of Channels:1Channels; Filter Aperture:5.2 x 4.2mm; Filter Type:4.55µm Bandpass; Sensor Output Type:Analogue; Flame Sensor Package:TO-39; Field of View:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54AH1849
Product Name Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details