IR FLAME SENSOR, ANALOG O/P, TO-39; Flame Sensor Type:Analog Sensor; No. of Channels:1Channels; Filter Aperture:5.2 x 4.2mm; Filter Type:4.48µm Bandpass; Sensor Output Type:Analogue; Flame Sensor Package:TO-39; Field of View:100° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 54AH1848 |
| Product Name | Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet |
| Capacitance Type | Fixed |