KEMET Electronics Corporation Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet USEQFCSA391100

Description
IR FLAME SENSOR, ANALOG O/P, TO-39; Flame Sensor Type:Analog Sensor; No. of Channels:1Channels; Filter Aperture:5.2 x 4.2mm; Filter Type:3.91µm Bandpass; Sensor Output Type:Analogue; Flame Sensor Package:TO-39; Field of View:100° RoHS Compliant: Yes
Datasheet
Description
IR FLAME SENSOR, ANALOG O/P, TO-39; Flame Sensor Type:Analog Sensor; No. of Channels:1Channels; Filter Aperture:5.2 x 4.2mm; Filter Type:3.91µm Bandpass; Sensor Output Type:Analogue; Flame Sensor Package:TO-39; Field of View:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet - 54AH1846 - Newark, An Avnet Company
Chicago, IL, United States
Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet
54AH1846
Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet 54AH1846
IR FLAME SENSOR, ANALOG O/P, TO-39; Flame Sensor Type:Analog Sensor; No. of Channels:1Channels; Filter Aperture:5.2 x 4.2mm; Filter Type:3.91µm Bandpass; Sensor Output Type:Analogue; Flame Sensor Package:TO-39; Field of View:100° RoHS Compliant: Yes

IR FLAME SENSOR, ANALOG O/P, TO-39; Flame Sensor Type:Analog Sensor; No. of Channels:1Channels; Filter Aperture:5.2 x 4.2mm; Filter Type:3.91µm Bandpass; Sensor Output Type:Analogue; Flame Sensor Package:TO-39; Field of View:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54AH1846
Product Name Ir Flame Sensor, Analog O/p, To-39; Flame Sensor Type Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers