KEMET Electronics Corporation Thermostats - Mechanical - Industrial TRS1-95MPR001

Description
TRS-, TEMPERATURE SENSORS, 95C,
Request a Quote Datasheet
Description
TRS-, TEMPERATURE SENSORS, 95C,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - Industrial - 399-TRS1-95MPR001-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical - Industrial
399-TRS1-95MPR001-ND
Thermostats - Mechanical - Industrial 399-TRS1-95MPR001-ND
TRS-, TEMPERATURE SENSORS, 95C,

TRS-, TEMPERATURE SENSORS, 95C,

Buy Now Datasheet
Thermal Reed Switch, Make, 0.5A, 95Deg C; Switching Temperature Kemet - 21AJ9338 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Reed Switch, Make, 0.5A, 95Deg C; Switching Temperature Kemet
21AJ9338
Thermal Reed Switch, Make, 0.5A, 95Deg C; Switching Temperature Kemet 21AJ9338
THERMAL REED SWITCH, MAKE, 0.5A, 95DEG C; Switching Temperature:95°C; Reset Temperature:-; Contact Operation:Normally Open; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes

THERMAL REED SWITCH, MAKE, 0.5A, 95DEG C; Switching Temperature:95°C; Reset Temperature:-; Contact Operation:Normally Open; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermostats Thermostats
Product Number 399-TRS1-95MPR001-ND 21AJ9338
Product Name Thermostats - Mechanical - Industrial Thermal Reed Switch, Make, 0.5A, 95Deg C; Switching Temperature Kemet
Set Point Range 203 F (95 C) 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Adjustable Thermostat ETR 011 - 01131.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range -4 to 140 F (-20 to 60 C)
Voltage 230 volts
View Details
2 suppliers
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details