Yageo USA Trimmable Chip Resistors TR1206NR-07470RL

Description
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications
Request a Quote Datasheet
Description
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmable Chip Resistors - TR1206NR-07470RL - Yageo USA
Milpitas, CA, United States
Trimmable Chip Resistors
TR1206NR-07470RL
Trimmable Chip Resistors TR1206NR-07470RL
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications

General Features
Reduced size of final equipment
Low assembly costs
Higher component and equipment reliability
High performance in high frequency range
Applications
Precision circuits (better tolerance of resistance by trimming)
Equipments utilized low tolerance resistance value
Matching circuits for communication applications

Supplier's Site
Chip Resistor - Surface Mount - 13-TR1206NR-07470RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-TR1206NR-07470RL-ND
Chip Resistor - Surface Mount 13-TR1206NR-07470RL-ND
RES 470 OHM 0% 30% 1/4W 1206

RES 470 OHM 0% 30% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number TR1206NR-07470RL 13-TR1206NR-07470RL-ND
Product Name Trimmable Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 470 ohms 470 ohms
Tolerance 30 +/- % -30 to 0.0 +/- %
Power Rating 0.2500 watts 0.2500 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details