Yageo USA Chip Resistor - Surface Mount TR1206NR-0710RL

Description
RES 10 OHM 0% 30% 1/4W 1206
Request a Quote Datasheet
Description
RES 10 OHM 0% 30% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-TR1206NR-0710RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-TR1206NR-0710RL-ND
Chip Resistor - Surface Mount 13-TR1206NR-0710RL-ND
RES 10 OHM 0% 30% 1/4W 1206

RES 10 OHM 0% 30% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - TR1206NR-0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TR1206NR-0710RL
Chip Resistor - Surface Mount TR1206NR-0710RL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 13-TR1206NR-0710RL-ND TR1206NR-0710RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details