Yageo USA Trimmable Chip Resistors TR0805MR-07470RL

Description
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications
Request a Quote Datasheet
Description
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmable Chip Resistors - TR0805MR-07470RL - Yageo USA
Milpitas, CA, United States
Trimmable Chip Resistors
TR0805MR-07470RL
Trimmable Chip Resistors TR0805MR-07470RL
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications

General Features
Reduced size of final equipment
Low assembly costs
Higher component and equipment reliability
High performance in high frequency range
Applications
Precision circuits (better tolerance of resistance by trimming)
Equipments utilized low tolerance resistance value
Matching circuits for communication applications

Supplier's Site
Chip Resistor - Surface Mount - 13-TR0805MR-07470RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-TR0805MR-07470RL-ND
Chip Resistor - Surface Mount 13-TR0805MR-07470RL-ND
RES 470 OHM 0% 20% 1/8W 0805

RES 470 OHM 0% 20% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - TR0805MR-07470RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TR0805MR-07470RL
Chip Resistor - Surface Mount TR0805MR-07470RL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TR0805MR-07470RL 13-TR0805MR-07470RL-ND TR0805MR-07470RL
Product Name Trimmable Chip Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 20 +/- % -20 to 0.0 +/- % -20 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details