Yageo USA Trimmable Chip Resistors TR0805MR-07200RL

Description
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications
Request a Quote Datasheet
Description
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmable Chip Resistors - TR0805MR-07200RL - Yageo USA
Milpitas, CA, United States
Trimmable Chip Resistors
TR0805MR-07200RL
Trimmable Chip Resistors TR0805MR-07200RL
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications

General Features
Reduced size of final equipment
Low assembly costs
Higher component and equipment reliability
High performance in high frequency range
Applications
Precision circuits (better tolerance of resistance by trimming)
Equipments utilized low tolerance resistance value
Matching circuits for communication applications

Supplier's Site
Chip Resistor - Surface Mount - 13-TR0805MR-07200RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-TR0805MR-07200RL-ND
Chip Resistor - Surface Mount 13-TR0805MR-07200RL-ND
RES 200 OHM 0% 20% 1/8W 0805

RES 200 OHM 0% 20% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number TR0805MR-07200RL 13-TR0805MR-07200RL-ND
Product Name Trimmable Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 200 ohms 200 ohms
Tolerance 20 +/- % -20 to 0.0 +/- %
Power Rating 0.1250 watts 0.1250 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details