General Features
Reduced size of final equipment
Low assembly costs
Higher component and equipment reliability
High performance in high frequency range
Applications
Precision circuits (better tolerance of resistance by trimming)
Equipments utilized low tolerance resistance value
Matching circuits for communication applications
RES 220 OHM 0% 20% 1/10W 0603
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TR0603MR-07220RL | 13-TR0603MR-07220RL-ND |
| Product Name | Trimmable Chip Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Resistance Range | 220 ohms | 220 ohms |
| Tolerance | 20 +/- % | -20 to 0.0 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Category / Application | General Use |