301 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | TC164-FR-07301RL-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 |
| Resistance Range | 301 ohms |