100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
RES ARRAY 4 RES 100K OHM 1206
RESISTOR, ISOLATED, 100K, 1%, 50V, 1206; Resistance:100kohm; Product Range:TC164 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes
RESISTOR ARRAY, ARC242 1206 100K; Resistance:100kohm; Product Range:TC164 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 13-TC164-FR-07100KLDKR-ND | TC164-FR-07100KL | 12AC2517 | 98K8024 |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor, Isolated, 100K, 1%, 50V, 1206; Resistance Yageo | Resistor Array, Arc242 1206 100K; Resistance Yageo |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor; Chip Array; Resistor, Capacitor Network |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | 1206 | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |