KEMET Electronics Corporation Tantalum - Polymer Capacitors T556B107M010AT

Description
100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 140mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 140mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T556B107M010AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
T556B107M010AT-ND
Tantalum - Polymer Capacitors T556B107M010AT-ND
100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 140mOhm @ 100kHz

100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 140mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T556B107M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T556B107M010AT
Capacitors - Tantalum - Polymer Capacitors T556B107M010AT
CAP TANT POLY 100UF 10V SMD

CAP TANT POLY 100UF 10V SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T556B107M010AT-ND T556B107M010AT
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 226XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details