100µF Hermetically Sealed Tantalum Polymer Capacitor 25V Nonstandard 190mOhm @ 100kHz
CAP, 100UF, 25V, TANT, POLYMER, CASE B; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.19ohm; Capacitor Case / Package:SMD; Product Length:24.5mm; Product Width:8.5mm; Qualification:-RoHS Compliant: Yes
CAP TANT POLY 100UF 25V SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T556B107K025AT-ND | 99AC8321 | T556B107K025AT |
| Product Name | Tantalum - Polymer Capacitors | Cap, 100Uf, 25V, Tant, Polymer, Case B; Capacitance Kemet | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |