KEMET Electronics Corporation 50V 10uF Capacitor T521D106M050AHE090

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 50V, 20% +Tol, 20% -Tol, 10uF, 2917, CHIP Product overview: T521D106M050AHE090 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 10uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521D106M050AHE09 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 50V, 20% +Tol, 20% -Tol, 10uF, 2917, CHIP Product overview: T521D106M050AHE090 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 10uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521D106M050AHE09 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 10uF Capacitor
70-T521D106M050AHE090
50V 10uF Capacitor 70-T521D106M050AHE090
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 50V, 20% +Tol, 20% -Tol, 10uF, 2917, CHIP Product overview: T521D106M050AHE090 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 10uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521D106M050AHE09 0 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 50V, 20% +Tol, 20% -Tol, 10uF, 2917, CHIP Product overview: T521D106M050AHE090 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 10uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521D106M050AHE090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-T521D106M050AHE090TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T521D106M050AHE090TR-ND
Tantalum - Polymer Capacitors 399-T521D106M050AHE090TR-ND
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 90mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 90mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T521D106M050AHE090CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T521D106M050AHE090CT-ND
Tantalum - Polymer Capacitors 399-T521D106M050AHE090CT-ND
CAP TANT POLY 10UF 50V 2917

CAP TANT POLY 10UF 50V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T521D106M050AHE090DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T521D106M050AHE090DKR-ND
Tantalum - Polymer Capacitors 399-T521D106M050AHE090DKR-ND
CAP TANT POLY 10UF 50V 2917

CAP TANT POLY 10UF 50V 2917

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T521D106M050AHE090 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T521D106M050AHE090
Capacitors - Tantalum - Polymer Capacitors T521D106M050AHE090
CAP TANT POLY 10UF 50V 2917

CAP TANT POLY 10UF 50V 2917

Supplier's Site
10.0Uf 50.0V Rohs Compliant Kemet - 93AC5368 - Newark, An Avnet Company
Chicago, IL, United States
10.0Uf 50.0V Rohs Compliant Kemet
93AC5368
10.0Uf 50.0V Rohs Compliant Kemet 93AC5368
10.0UF 50.0V ROHS COMPLIANT: NO

10.0UF 50.0V ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T521D106M050AHE090 399-T521D106M050AHE090TR-ND 399-T521D106M050AHE090DKR-ND T521D106M050AHE090 93AC5368
Product Name 50V 10uF Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors 10.0Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TIM566K006P0Y-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers