KEMET Electronics Corporation Tantalum - Polymer Capacitors - T520Y477M006ATE035 T520Y477M006ATE035

Description
Manufacturer: Kemet Win Source Part Number: 1105095-T520Y477M006 ATE035 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: Y ESR: 35 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1105095-T520Y477M006 ATE035 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: Y ESR: 35 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T520Y477M006ATE035 - 1105095-T520Y477M006ATE035 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520Y477M006ATE035
1105095-T520Y477M006ATE035
Tantalum - Polymer Capacitors - T520Y477M006ATE035 1105095-T520Y477M006ATE035
Manufacturer: Kemet Win Source Part Number: 1105095-T520Y477M006 ATE035 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: Y ESR: 35 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 1105095-T520Y477M006ATE035
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Capacitance: 470μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: Y
ESR: 35 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V Capacitor
70-T520Y477M006ATE035
SMD 470uF 6.3V Capacitor 70-T520Y477M006ATE035
470uF 6.3V Tantalum Capacitor, 20% Tol, 35mR ESR, SMD Product overview: T520Y477M006ATE035 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520Y477M006ATE03 5 can be used for catalog matching and distributor lookup.

470uF 6.3V Tantalum Capacitor, 20% Tol, 35mR ESR, SMD Product overview: T520Y477M006ATE035 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520Y477M006ATE035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-5626-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5626-2-ND
Tantalum - Polymer Capacitors 399-5626-2-ND
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5626-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5626-1-ND
Tantalum - Polymer Capacitors 399-5626-1-ND
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5626-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5626-6-ND
Tantalum - Polymer Capacitors 399-5626-6-ND
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520Y477M006ATE035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520Y477M006ATE035
Capacitors - Tantalum - Polymer Capacitors T520Y477M006ATE035
CAP TANT POLY 470UF 6.3V 2917

CAP TANT POLY 470UF 6.3V 2917

Supplier's Site
CAP TANT POLY 470UF 6.3V 2917 - 417-T520Y477M006ATE035 - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 470UF 6.3V 2917
417-T520Y477M006ATE035
CAP TANT POLY 470UF 6.3V 2917 417-T520Y477M006ATE035
CAP TANT POLY 470UF 6.3V 2917

CAP TANT POLY 470UF 6.3V 2917

Supplier's Site
Tantalum Capacitor 470Uf6.3V 0.035 Ohm 7343-40 20%, Full Reel; Capacitance Kemet - 14M3999 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor 470Uf6.3V 0.035 Ohm 7343-40 20%, Full Reel; Capacitance Kemet
14M3999
Tantalum Capacitor 470Uf6.3V 0.035 Ohm 7343-40 20%, Full Reel; Capacitance Kemet 14M3999
TANTALUM CAPACITOR 470UF6.3V 0.035 OHM 7343-40 20%, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:Y; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR 470UF6.3V 0.035 OHM 7343-40 20%, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:Y; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Polymer, 470Uf, 6.3V, 2917; Capacitance Kemet - 96Y7523 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 470Uf, 6.3V, 2917; Capacitance Kemet
96Y7523
Cap, Tant, Polymer, 470Uf, 6.3V, 2917; Capacitance Kemet 96Y7523
CAP, TANT, POLYMER, 470UF, 6.3V, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:Y; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 470UF, 6.3V, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:Y; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1105095-T520Y477M006ATE035 70-T520Y477M006ATE035 399-5626-2-ND 399-5626-6-ND T520Y477M006ATE035 417-T520Y477M006ATE035 14M3999 96Y7523
Product Name Tantalum - Polymer Capacitors - T520Y477M006ATE035 SMD 470uF 6.3V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 470UF 6.3V 2917 Tantalum Capacitor 470Uf6.3V 0.035 Ohm 7343-40 20%, Full Reel; Capacitance Kemet Cap, Tant, Polymer, 470Uf, 6.3V, 2917; Capacitance Kemet
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Tantalum Capacitors - TAC225K050P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers