330uF 6.3V Tantalum Capacitor, 20% Tol, 25mR ESR, SMD Product overview: T520Y337M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520Y337M006ATE02
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm
CAP TANT POLY 330UF 6.3V 2917
CAP TANT POLY 330UF 6.3V 2917
CAP TANT POLY 330UF 6.3V 2917
CAPACITOR TANT330UF6.3V 0.025 OHM 7343-40 20%; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:Y; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-T520Y337M006ATE025 | 399-T520Y337M006ATE025TR-ND | 399-T520Y337M006ATE025DKR-ND | T520Y337M006ATE025 | 72M6436 |
| Product Name | SMD 330uF 6.3V Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Capacitor Tant330Uf6.3V 0.025 Ohm 7343-40 20%; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |