The T520 series are polymer tantalum chip capacitors designed for filtering, decoupling, and power supply smoothing, featuring low ESR and high surge current tolerance. This part is in the X case size (7343-43), with a capacitance of 680 µF, a rated voltage of 4 V DC at -55°C to +85°C, and a derated voltage of 3.2 V at 105°C. The maximum ESR at 100 kHz is 15 mΩ, and the DC leakage current at 25°C is 272 µA. The maximum power dissipation is 270 mW at 25°C. The component is polarized, with the positive terminal indicated by a laser-marked stripe. It operates reliably up to 105°C and withstands transient reverse voltage up to 15% of rated voltage at 25°C, decreasing with temperature. The capacitor is 100% screened for electrical parameters and surge current, with failure mode limited to a short circuit without explosion.
Product overview: T520X687M004AE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520X687M004AE015
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520X687M004AE015 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |