KEMET Electronics Corporation Capacitor Tant, 330Uf, 10V; Capacitance Kemet T520X337M010ATE015

Description
CAPACITOR TANT, 330UF, 10V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:X; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
Description
CAPACITOR TANT, 330UF, 10V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:X; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 330Uf, 10V; Capacitance Kemet - 68K7055 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 10V; Capacitance Kemet
68K7055
Capacitor Tant, 330Uf, 10V; Capacitance Kemet 68K7055
CAPACITOR TANT, 330UF, 10V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:X; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 10V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:X; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 68K7055
Product Name Capacitor Tant, 330Uf, 10V; Capacitance Kemet
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details