The T520W157M006AE040 is a polymer electrolytic capacitor from KEMET's T52X/T530 series, designed for DC decoupling and filtering in applications such as power supply inputs and microprocessor decoupling. It features a surface mount package with a rated voltage of 75 V and a capacitance of 150 µF, with a tolerance of ±20%. The case size is W, and the ESR is 40 mΩ at 100 kHz. It operates from -55°C to 125°C and meets RoHS compliance with halogen-free epoxy. The part is 100% surge current tested and stabilized by accelerated steady state aging.
Product overview: T520W157M006AE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520W157M006AE040
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520W157M006AE040 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |