KEMET Electronics Corporation Tantalum - Polymer Capacitors T520V337M2R5ATE040

Description
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4653-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4653-2-ND
Tantalum - Polymer Capacitors 399-4653-2-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V337M2R5ATE040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V337M2R5ATE040
Capacitors - Tantalum - Polymer Capacitors T520V337M2R5ATE040
CAP TANT POLY 330UF 2.5V 2917

CAP TANT POLY 330UF 2.5V 2917

Supplier's Site
Capacitor Tant, 330Uf 2.5V 0.04 Ohm 20%, 7343-20, Full Reel; Capacitance Kemet - 72K9915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 2.5V 0.04 Ohm 20%, 7343-20, Full Reel; Capacitance Kemet
72K9915
Capacitor Tant, 330Uf 2.5V 0.04 Ohm 20%, 7343-20, Full Reel; Capacitance Kemet 72K9915
CAPACITOR TANT, 330UF 2.5V 0.04 OHM 20%, 7343-20, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR TANT, 330UF 2.5V 0.04 OHM 20%, 7343-20, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 2.5V, 20% Rohs Compliant Kemet - 57AC4105 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2.5V, 20% Rohs Compliant Kemet
57AC4105
Cap, 330Μf, 2.5V, 20% Rohs Compliant Kemet 57AC4105
CAP, 330µF, 2.5V, 20% ROHS COMPLIANT: YES

CAP, 330µF, 2.5V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-4653-2-ND T520V337M2R5ATE040 72K9915 57AC4105
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitor Tant, 330Uf 2.5V 0.04 Ohm 20%, 7343-20, Full Reel; Capacitance Kemet Cap, 330Μf, 2.5V, 20% Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers