KEMET Electronics Corporation Tantalum - Polymer Capacitors T520V337M2R5ATE009

Description
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 9mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 9mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4103-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4103-1-ND
Tantalum - Polymer Capacitors 399-4103-1-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 9mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4103-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4103-2-ND
Tantalum - Polymer Capacitors 399-4103-2-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 9mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4103-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4103-6-ND
Tantalum - Polymer Capacitors 399-4103-6-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 9mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 2.5V Capacitor
70-T520V337M2R5ATE009
SMD 330uF 2.5V Capacitor 70-T520V337M2R5ATE009
330uF 2.5V Tantalum Capacitor, SMD, 20% Tol, 9mR ESR Product overview: T520V337M2R5ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M2R5ATE00 9 can be used for catalog matching and distributor lookup.

330uF 2.5V Tantalum Capacitor, SMD, 20% Tol, 9mR ESR Product overview: T520V337M2R5ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M2R5ATE009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 2.5V, Full Reel; Capacitance Kemet - 36J8514 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 2.5V, Full Reel; Capacitance Kemet
36J8514
Tantalum Capacitor, 330Uf, 2.5V, Full Reel; Capacitance Kemet 36J8514
TANTALUM CAPACITOR, 330UF, 2.5V, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 2.5V, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 2.5V, 20%; Capacitance Kemet - 81Y7454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2.5V, 20%; Capacitance Kemet
81Y7454
Cap, 330Μf, 2.5V, 20%; Capacitance Kemet 81Y7454
CAP, 330µF, 2.5V, 20%; Capacitance:330µF; Voltage Rating:2.5V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:V; ESR:0.009ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 2.5V, 20%; Capacitance:330µF; Voltage Rating:2.5V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:V; ESR:0.009ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V337M2R5ATE009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V337M2R5ATE009
Capacitors - Tantalum - Polymer Capacitors T520V337M2R5ATE009
CAP TANT POLY 330UF 2.5V 2917

CAP TANT POLY 330UF 2.5V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4103-1-ND 399-4103-6-ND 70-T520V337M2R5ATE009 36J8514 81Y7454 T520V337M2R5ATE009
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 330uF 2.5V Capacitor Tantalum Capacitor, 330Uf, 2.5V, Full Reel; Capacitance Kemet Cap, 330Μf, 2.5V, 20%; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details