KEMET Electronics Corporation SMD 330uF 2.5V Capacitor T520V337M2R5ATE006

Description
330uF 2.5V Tantalum Capacitor, SMD, 2917 Case Product overview: T520V337M2R5ATE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M2R5ATE00 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 2.5V Tantalum Capacitor, SMD, 2917 Case Product overview: T520V337M2R5ATE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M2R5ATE00 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 2.5V Capacitor
70-T520V337M2R5ATE006
SMD 330uF 2.5V Capacitor 70-T520V337M2R5ATE006
330uF 2.5V Tantalum Capacitor, SMD, 2917 Case Product overview: T520V337M2R5ATE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M2R5ATE00 6 can be used for catalog matching and distributor lookup.

330uF 2.5V Tantalum Capacitor, SMD, 2917 Case Product overview: T520V337M2R5ATE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M2R5ATE006 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum - Polymer Capacitors - 399-10353-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10353-1-ND
Tantalum - Polymer Capacitors 399-10353-1-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 6mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 6mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-10353-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10353-2-ND
Tantalum - Polymer Capacitors 399-10353-2-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 6mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 6mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-10353-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10353-6-ND
Tantalum - Polymer Capacitors 399-10353-6-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 6mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 6mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant330Uf2.5V 0.006 Ohm 7343-20 20%; Capacitance Kemet - 18M9710 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant330Uf2.5V 0.006 Ohm 7343-20 20%; Capacitance Kemet
18M9710
Capacitor Tant330Uf2.5V 0.006 Ohm 7343-20 20%; Capacitance Kemet 18M9710
CAPACITOR TANT330UF2.5V 0.006 OHM 7343-20 20%; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR TANT330UF2.5V 0.006 OHM 7343-20 20%; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V337M2R5ATE006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V337M2R5ATE006
Capacitors - Tantalum - Polymer Capacitors T520V337M2R5ATE006
CAP TANT POLY 330UF 2.5V 2917

CAP TANT POLY 330UF 2.5V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520V337M2R5ATE006 399-10353-1-ND 399-10353-6-ND 18M9710 T520V337M2R5ATE006
Product Name SMD 330uF 2.5V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitor Tant330Uf2.5V 0.006 Ohm 7343-20 20%; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1713239 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details