KEMET Electronics Corporation Tantalum - Polymer Capacitors T520V337M004ATE007

Description
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4656-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4656-2-ND
Tantalum - Polymer Capacitors 399-4656-2-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4656-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4656-1-ND
Tantalum - Polymer Capacitors 399-4656-1-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4656-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4656-6-ND
Tantalum - Polymer Capacitors 399-4656-6-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Capacitors Tantalum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Tantalum - Polymer Capacitors
Capacitors Tantalum - Polymer Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KEMET Category: Capacitors Tantalum - Polymer Capacitors Series: KO-CAP® T520 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 4 V Type: Molded

Alternative Parts (Cross-Reference): Cross
Manufacturer: KEMET
Category: Capacitors Tantalum - Polymer Capacitors
Series: KO-CAP® T520
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 4 V
Type: Molded

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 4V Capacitor
70-T520V337M004ATE007
SMD 330uF 4V Capacitor 70-T520V337M004ATE007
330uF 4V Tantalum Polymer Capacitor, 2917 SMD Product overview: T520V337M004ATE007 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M004ATE00 7 can be used for catalog matching and distributor lookup.

330uF 4V Tantalum Polymer Capacitor, 2917 SMD Product overview: T520V337M004ATE007 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M004ATE007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V337M004ATE007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V337M004ATE007
Capacitors - Tantalum - Polymer Capacitors T520V337M004ATE007
CAP TANT POLY 330UF 4V 2917

CAP TANT POLY 330UF 4V 2917

Supplier's Site
Tantalum Capacitor, 330Uf 4V 0.007 Ohm 20%, 7343-20, Full Reel; Capacitance Kemet - 72K9914 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 4V 0.007 Ohm 20%, 7343-20, Full Reel; Capacitance Kemet
72K9914
Tantalum Capacitor, 330Uf 4V 0.007 Ohm 20%, 7343-20, Full Reel; Capacitance Kemet 72K9914
TANTALUM CAPACITOR, 330UF 4V 0.007 OHM 20%, 7343-20, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 4V 0.007 OHM 20%, 7343-20, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Polymer, 330Uf, 4V, Case V; Capacitance Kemet - 02AC0178 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 330Uf, 4V, Case V; Capacitance Kemet
02AC0178
Cap, Tant, Polymer, 330Uf, 4V, Case V; Capacitance Kemet 02AC0178
CAP, TANT, POLYMER, 330UF, 4V, CASE V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 330UF, 4V, CASE V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4656-2-ND 399-4656-6-ND 70-T520V337M004ATE007 T520V337M004ATE007 72K9914 02AC0178
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors Tantalum - Polymer Capacitors SMD 330uF 4V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 330Uf 4V 0.007 Ohm 20%, 7343-20, Full Reel; Capacitance Kemet Cap, Tant, Polymer, 330Uf, 4V, Case V; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers