CAP TANT SMD POLYMER
330uF 3V Polymer Tantalum Cap, 9mR ESR, 105C, SMD, T/R Product overview: T520V337M003ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M003ATE00
CAP TANT SMD POLYMER
CAPACITOR TANT, 330UF, 3V, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):3V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
Tantalum Capacitors - Polymer SMD 3volt 330uF 20% Vcase ESR=9
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T520V337M003ATE009TR-ND | 70-T520V337M003ATE009 | T520V337M003ATE009 | 18K7505 | 417-T520V337M003ATE009 |
| Product Name | Tantalum - Polymer Capacitors | SMD 330uF 3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Capacitor Tant, 330Uf, 3V, Full Reel; Capacitance Kemet | Tantalum Capacitors - Polymer SMD 3volt 330uF 20% Vcase ESR=9 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |